Murata Power Solutions Ferrite Beads and Chips BLM15BD601SH1D

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7808-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7808-6-ND
Ferrite Beads and Chips 490-7808-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7808-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7808-2-ND
Ferrite Beads and Chips 490-7808-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7808-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7808-1-ND
Ferrite Beads and Chips 490-7808-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 650mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM15BD601SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15BD601SH1D
600 OHM Inductor and Choke 841-BLM15BD601SH1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15BD601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15BD601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata - 76AH5007 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata
76AH5007
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata 76AH5007
FERRITE BEAD, AEC-Q200, 0402, 0.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0402, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-7808-6-ND 841-BLM15BD601SH1D 76AH5007
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata
DCR 0.6500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details