The Ferrite Bead, part number 73M9034, features a DC resistance of 0.9 ohms and a current rating of 200 mA. It is designed in a compact 0402 case style, making it suitable for applications in general electronics. The product operates effectively within a temperature range of -55°C to +125°C. It is part of the BLM15B series and has an impedance of 1 kΩ at 100 MHz with a tolerance of ±25%. This ferrite bead is RoHS compliant, ensuring it meets environmental standards. The specifications indicate that it is suitable for use in various electronic designs requiring noise suppression.
Murata BLM15BD102SN1D Ferrite Bead
Murata BLM15BD102SN1D Ferrite Bead
Murata BLM15BD102SN1D Ferrite Bead
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15BD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD102SN1D can be used for catalog matching and distributor lookup.
900mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS
FERRITE BEAD, 0.9OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM15B Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 7926209P | 7926209 | 1673809 | 490-1010-6-ND | 841-BLM15BD102SN1D | BLM15BD102SN1D | 73M9034 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.9Ohm, 200Ma, 0402; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | Ferrite | Ferrite | ||||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |