Win Source Part Number: 1369073-BLM15BD102SH
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15BD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15BD102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD102SH1D can be used for catalog matching and distributor lookup.
1 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)
1 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)
1 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369073-BLM15BD102SH1D | 841-BLM15BD102SH1D | 490-17704-2-ND |
| Product Name | Filters - Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| Impedance | 1000 ohms | 1000 ohms | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer |