Murata Electronics Filters - Ferrite Beads and Chips BLM15BB750SH1D

Description
Win Source Part Number: 1369212-BLM15BB750SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM15 Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15BB Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369212-BLM15BB750SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM15 Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15BB Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369212-BLM15BB750SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369212-BLM15BB750SH1D
Filters - Ferrite Beads and Chips 1369212-BLM15BB750SH1D
Win Source Part Number: 1369212-BLM15BB750SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM15 Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15BB Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz

Win Source Part Number: 1369212-BLM15BB750SH1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15BB
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 75 Ohms @ 100 MHz

Buy Now Datasheet
Ferrite Beads and Chips - BLM15BB750SH1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM15BB750SH1D-ND
Ferrite Beads and Chips BLM15BB750SH1D-ND
75 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

75 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

Buy Now Datasheet
75 OHM Inductor and Choke - 841-BLM15BB750SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM Inductor and Choke
841-BLM15BB750SH1D
75 OHM Inductor and Choke 841-BLM15BB750SH1D
FERRITE BEAD 75 OHM 0402 1LN Product overview: BLM15BB750SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB750SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 75 OHM 0402 1LN Product overview: BLM15BB750SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB750SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1369212-BLM15BB750SH1D BLM15BB750SH1D-ND 841-BLM15BB750SH1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 75 OHM Inductor and Choke
Core Material Ferrite
Impedance 75 ohms 75 ohms
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers