Murata BLM15BB470SN1D Ferrite Bead
Murata BLM15BB470SN1D Ferrite Bead
Murata BLM15BB470SN1D Ferrite Bead
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
FERRITE BEAD 47 OHM 0402 1LN Product overview: BLM15BB470SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB470SN1D can be used for catalog matching and distributor lookup.
350mΩ ±25% 47Ω@100MHz 0402 Ferrite Beads ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 8119610P | 8119610 | 490-5188-1-ND | 841-BLM15BB470SN1D | BLM15BB470SN1D |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 47 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | Ferrite | |||
| Rated DC Current | 300 milliamps | 300 milliamps | 300 milliamps | ||
| Impedance | 47 ohms | 47 ohms | 47 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |