Murata Power Solutions Ferrite Beads BLM15BB221SN1D

Description
Murata BLM15BB221SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15BB221SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926202P
Ferrite Beads 7926202P
Murata BLM15BB221SN1D Ferrite Bead

Murata BLM15BB221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926202
Ferrite Beads 7926202
Murata BLM15BB221SN1D Ferrite Bead

Murata BLM15BB221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1696381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1696381
Ferrite Beads 1696381
Murata BLM15BB221SN1D Ferrite Bead

Murata BLM15BB221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5190-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5190-6-ND
Ferrite Beads and Chips 490-5190-6-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5190-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5190-2-ND
Ferrite Beads and Chips 490-5190-2-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5190-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5190-1-ND
Ferrite Beads and Chips 490-5190-1-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM15BB221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15BB221SN1D
220 OHM Inductor and Choke 841-BLM15BB221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15BB221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15BB221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Murata - 73M9031 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Murata
73M9031
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Murata 73M9031
FERRITE BEAD, 0.8OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BLM15B Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BLM15B Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 7926202P 7926202 490-5190-6-ND 841-BLM15BB221SN1D 73M9031
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Impedance 220 ohms 220 ohms 220 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details