Murata Power Solutions Filters - Ferrite Beads and Chips BLM15BB221SH1D

Description
Win Source Part Number: 1111890-BLM15BB221SH 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM15 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Differential Mode - Single Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Package / Case: 0402 (1005 Metric) Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Alternative Parts (Cross-Reference): BLM15BB221SH1D..; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: BLM15BB221SH1D-ND,49 0-17703-2,490-17703- 1,490-17703-6 Base Product Number: BLM15BB
Request a Quote Datasheet
Description
Win Source Part Number: 1111890-BLM15BB221SH 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM15 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Differential Mode - Single Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Package / Case: 0402 (1005 Metric) Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Alternative Parts (Cross-Reference): BLM15BB221SH1D..; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: BLM15BB221SH1D-ND,49 0-17703-2,490-17703- 1,490-17703-6 Base Product Number: BLM15BB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1111890-BLM15BB221SH1D
Filters - Ferrite Beads and Chips 1111890-BLM15BB221SH1D
Win Source Part Number: 1111890-BLM15BB221SH 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM15 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Differential Mode - Single Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Package / Case: 0402 (1005 Metric) Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Alternative Parts (Cross-Reference): BLM15BB221SH1D..; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: BLM15BB221SH1D-ND,49 0-17703-2,490-17703- 1,490-17703-6 Base Product Number: BLM15BB

Win Source Part Number: 1111890-BLM15BB221SH1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM15
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Differential Mode - Single
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Package / Case: 0402 (1005 Metric)
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Alternative Parts (Cross-Reference): BLM15BB221SH1D..;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: BLM15BB221SH1D-ND,490-17703-2,490-17703-1,490-17703-6
Base Product Number: BLM15BB

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM15BB221SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15BB221SH1D
220 OHM Inductor and Choke 841-BLM15BB221SH1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15BB221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB221SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15BB221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB221SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-17703-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17703-6-ND
Ferrite Beads and Chips 490-17703-6-ND
220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

Buy Now Datasheet
Ferrite Beads and Chips - 490-17703-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17703-2-ND
Ferrite Beads and Chips 490-17703-2-ND
220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

Buy Now Datasheet
Ferrite Beads and Chips - 490-17703-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17703-1-ND
Ferrite Beads and Chips 490-17703-1-ND
220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata - 76AH5006 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata
76AH5006
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata 76AH5006
FERRITE BEAD, AEC-Q200, 0402, 0.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0402, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1111890-BLM15BB221SH1D 841-BLM15BB221SH1D 490-17703-6-ND 76AH5006
Product Name Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata
Core Material Ferrite
Impedance 220 ohms 220 ohms
Mounting Option Surface Mount
Technology Multi-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469832P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details