Murata Power Solutions Ferrite Beads and Chips BLM15BB121SN1D

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1008-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1008-2-ND
Ferrite Beads and Chips 490-1008-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1008-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1008-6-ND
Ferrite Beads and Chips 490-1008-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1008-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1008-1-ND
Ferrite Beads and Chips 490-1008-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM15BB121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15BB121SN1D
120 OHM Inductor and Choke 841-BLM15BB121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.55Ohm, 300Ma, 0402; Ferrite Case Style Murata - 73M9029 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.55Ohm, 300Ma, 0402; Ferrite Case Style Murata
73M9029
Ferrite Bead, 0.55Ohm, 300Ma, 0402; Ferrite Case Style Murata 73M9029
FERRITE BEAD, 0.55OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.55OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15BB121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15BB121SN1D
550mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

550mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1008-2-ND 841-BLM15BB121SN1D 73M9029 BLM15BB121SN1D
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.55Ohm, 300Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5500 ohms 0.5500 ohms 0.5500 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details