Murata BLM15BB100SN1D Ferrite Bead
Murata BLM15BB100SN1D Ferrite Bead
Murata BLM15BB100SN1D Ferrite Bead
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15BB100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB100SN1D can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 8712067 | 8712067P | 490-5186-1-ND | 841-BLM15BB100SN1D |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 10 OHM Inductor and Choke |
| Core Material | Ferrite | Ferrite | ||
| Application | High speed signal lines | |||
| Impedance | 10 ohms | 10 ohms | 10 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 0402 (1005m) | 0402 |