Murata Power Solutions Ferrite Beads and Chips BLM15BA220SN1D

Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5181-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5181-6-ND
Ferrite Beads and Chips 490-5181-6-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5181-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5181-2-ND
Ferrite Beads and Chips 490-5181-2-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5181-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5181-1-ND
Ferrite Beads and Chips 490-5181-1-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
22 OHM Inductor and Choke - 841-BLM15BA220SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-BLM15BA220SN1D
22 OHM Inductor and Choke 841-BLM15BA220SN1D
FERRITE BEAD 22 OHM 0402 1LN Product overview: BLM15BA220SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA220SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0402 1LN Product overview: BLM15BA220SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA220SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.3Ohm, 0.3A; Ferrite Case Style Murata - 87X8561 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.3Ohm, 0.3A; Ferrite Case Style Murata
87X8561
Ferrite, Bead, 0402, 0.3Ohm, 0.3A; Ferrite Case Style Murata 87X8561
FERRITE, BEAD, 0402, 0.3OHM, 0.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:22ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.3OHM, 0.3A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:22ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5181-6-ND 841-BLM15BA220SN1D 87X8561
Product Name Ferrite Beads and Chips 22 OHM Inductor and Choke Ferrite, Bead, 0402, 0.3Ohm, 0.3A; Ferrite Case Style Murata
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers