Murata Electronics 10 OHM Inductor and Choke BLM15BA100SN1D

Description
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15BA100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA100SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15BA100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA100SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM Inductor and Choke - 841-BLM15BA100SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-BLM15BA100SN1D
10 OHM Inductor and Choke 841-BLM15BA100SN1D
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15BA100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA100SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15BA100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA100SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5180-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5180-2-ND
Ferrite Beads and Chips 490-5180-2-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5180-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5180-6-ND
Ferrite Beads and Chips 490-5180-6-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5180-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5180-1-ND
Ferrite Beads and Chips 490-5180-1-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15BA100SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15BA100SN1D
200mΩ ±25% 10Ω@100MHz 0402 Ferrite Beads ROHS

200mΩ ±25% 10Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM15BA100SN1D 490-5180-2-ND BLM15BA100SN1D
Product Name 10 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details