Murata Electronics Ferrite Beads and Chips - BLM15AX601SZ1D BLM15AX601SZ1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913345-BLM15AX601SZ1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15AX Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16584-6, 490-16584-1, 490-16584-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913345-BLM15AX601SZ1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15AX Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16584-6, 490-16584-1, 490-16584-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15AX601SZ1D - BLM15AX601SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15AX601SZ1D
BLM15AX601SZ1D
Ferrite Beads and Chips - BLM15AX601SZ1D BLM15AX601SZ1D
Manufacturer: Murata Electronics North America Win Source Part Number: 913345-BLM15AX601SZ1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15AX Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16584-6, 490-16584-1, 490-16584-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 913345-BLM15AX601SZ1D
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM15AX
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16584-6, 490-16584-1, 490-16584-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15AX601SZ1D
Product Name Ferrite Beads and Chips - BLM15AX601SZ1D
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Cutting Blades -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors; Wear resistant parts or tooling; Medical
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details