Murata Power Solutions Ferrite Beads and Chips BLM15AX121SN1D

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5439-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5439-6-ND
Ferrite Beads and Chips 490-5439-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5439-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5439-2-ND
Ferrite Beads and Chips 490-5439-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5439-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5439-1-ND
Ferrite Beads and Chips 490-5439-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm

Buy Now Datasheet
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15AX121SN1D
120 OHM Inductor and Choke 841-BLM15AX121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AX121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AX121SN1D
130mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

130mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0.13Ohm, 0.7A, 0402; Ferrite Case Style Murata - 45Y4449 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0.13Ohm, 0.7A, 0402; Ferrite Case Style Murata
45Y4449
Ferrite, Bead, 0.13Ohm, 0.7A, 0402; Ferrite Case Style Murata 45Y4449
FERRITE, BEAD, 0.13OHM, 0.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:700mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0.13OHM, 0.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:700mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5439-6-ND 841-BLM15AX121SN1D BLM15AX121SN1D 45Y4449
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0.13Ohm, 0.7A, 0402; Ferrite Case Style Murata
DCR 0.1300 ohms 0.1300 ohms 0.1300 ohms
Rated DC Current 700 milliamps 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details