Murata Power Solutions Inductor and Choke BLM15AX102SN1D

Description
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AX102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AX102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Inductor and Choke
841-BLM15AX102SN1D
Inductor and Choke 841-BLM15AX102SN1D
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AX102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AX102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5442-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5442-2-ND
Ferrite Beads and Chips 490-5442-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 490mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 490mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5442-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5442-6-ND
Ferrite Beads and Chips 490-5442-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 490mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 490mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5442-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5442-1-ND
Ferrite Beads and Chips 490-5442-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 490mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 350mA 490mOhm

Buy Now Datasheet
Ferrite Beads - 7926192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926192P
Ferrite Beads 7926192P
Murata BLM15AX102SN1D Ferrite Bead

Murata BLM15AX102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1673807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1673807
Ferrite Beads 1673807
Murata BLM15AX102SN1D Ferrite Bead

Murata BLM15AX102SN1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AX102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AX102SN1D
490mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS

490mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.49Ohm, 0.35A; Ferrite Case Style Murata - 87X8559 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.49Ohm, 0.35A; Ferrite Case Style Murata
87X8559
Ferrite, Bead, 0402, 0.49Ohm, 0.35A; Ferrite Case Style Murata 87X8559
FERRITE, BEAD, 0402, 0.49OHM, 0.35A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:350mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.49ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.49OHM, 0.35A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:350mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.49ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM15AX102SN1D 490-5442-2-ND 7926192P 1673807 BLM15AX102SN1D 87X8559
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0402, 0.49Ohm, 0.35A; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details