The Win Source Electronics part number 1368937-BLM15AG601SZ
Win Source Part Number: 1368937-BLM15AG601SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM03
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15AG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 520mOhm
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AG601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG601SZ1D can be used for catalog matching and distributor lookup.
FERRITE BEAD 600 OHM 0402 1LN
1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm
FERRITE BEAD 600 OHM 0402 1LN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1368937-BLM15AG601SZ1D | 841-BLM15AG601SZ1D | 490-BLM15AG601SZ1DCT-ND |
| Product Name | Filters - Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.5200 ohms | 0.5200 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 600 ohms | 600 ohms |