Murata Power Solutions Ferrite Beads and Chips BLM15AG601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1006-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1006-1-ND
Ferrite Beads and Chips 490-1006-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1006-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1006-2-ND
Ferrite Beads and Chips 490-1006-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1006-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1006-6-ND
Ferrite Beads and Chips 490-1006-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Ferrite Beads - 7241267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241267
Ferrite Beads 7241267
Murata BLM15AG601SN1D Ferrite Bead

Murata BLM15AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241267P
Ferrite Beads 7241267P
Murata BLM15AG601SN1D Ferrite Bead

Murata BLM15AG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669557
Ferrite Beads 1669557
Murata BLM15AG601SN1D Ferrite Bead

Murata BLM15AG601SN1D Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-BLM15AG601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15AG601SN1D
600 OHM Inductor and Choke 841-BLM15AG601SN1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AG601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AG601SN1D
520mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

520mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.6Ohm, 300Ma, 0402; Ferrite Case Style Murata - 73M9025 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6Ohm, 300Ma, 0402; Ferrite Case Style Murata
73M9025
Ferrite Bead, 0.6Ohm, 300Ma, 0402; Ferrite Case Style Murata 73M9025
FERRITE BEAD, 0.6OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BLM15AG_SN Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.6OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:BLM15AG_SN Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1006-1-ND 7241267 7241267P 841-BLM15AG601SN1D BLM15AG601SN1D 73M9025
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.6Ohm, 300Ma, 0402; Ferrite Case Style Murata
DCR 0.5200 ohms 0.5200 ohms 0.6000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details