Murata Electronics Ferrite Beads and Chips - BLM15AG601SN1 BLM15AG601SN1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1153838-BLM15AG601SN 1 Family Name: BLM15A Manufacturer Homepage: www.murata.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BLM15AG601SN1B; Introduction Date: August 28, 2003 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1153838-BLM15AG601SN 1 Family Name: BLM15A Manufacturer Homepage: www.murata.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BLM15AG601SN1B; Introduction Date: August 28, 2003 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15AG601SN1 - BLM15AG601SN1 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15AG601SN1
BLM15AG601SN1
Ferrite Beads and Chips - BLM15AG601SN1 BLM15AG601SN1
Manufacturer: Murata Electronics North America Win Source Part Number: 1153838-BLM15AG601SN 1 Family Name: BLM15A Manufacturer Homepage: www.murata.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BLM15AG601SN1B; Introduction Date: August 28, 2003 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1153838-BLM15AG601SN1
Family Name: BLM15A
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BLM15AG601SN1B;
Introduction Date: August 28, 2003
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15AG601SN1
Product Name Ferrite Beads and Chips - BLM15AG601SN1
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details