Murata Power Solutions Ferrite Beads BLM15AG221SN1D

Description
Murata BLM15AG221SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15AG221SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241264
Ferrite Beads 7241264
Murata BLM15AG221SN1D Ferrite Bead

Murata BLM15AG221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241264P
Ferrite Beads 7241264P
Murata BLM15AG221SN1D Ferrite Bead

Murata BLM15AG221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5178-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5178-2-ND
Ferrite Beads and Chips 490-5178-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 450mA 290mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 450mA 290mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5178-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5178-6-ND
Ferrite Beads and Chips 490-5178-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 450mA 290mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 450mA 290mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5178-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5178-1-ND
Ferrite Beads and Chips 490-5178-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 450mA 290mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 450mA 290mOhm

Buy Now Datasheet
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15AG221SN1D
220 OHM Inductor and Choke 841-BLM15AG221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15AG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15AG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 300Ma, 0402; Ferrite Case Style Murata - 73M9024 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 300Ma, 0402; Ferrite Case Style Murata
73M9024
Ferrite Bead, 0.35Ohm, 300Ma, 0402; Ferrite Case Style Murata 73M9024
FERRITE BEAD, 0.35OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:300mA; Product Range:BLM15AG_SN Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:300mA; Product Range:BLM15AG_SN Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AG221SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AG221SN1D
290mΩ ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS

290mΩ ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7241264 7241264P 490-5178-2-ND 841-BLM15AG221SN1D 73M9024 BLM15AG221SN1D
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0.35Ohm, 300Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application General Purpose; Emi suppression filter, general use
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details