FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15AG221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG221SH1D can be used for catalog matching and distributor lookup.
Murata BLM15AG221SH1D Ferrite Bead
Murata BLM15AG221SH1D Ferrite Bead
Murata BLM15AG221SH1D Ferrite Bead
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
FERRITE, BEAD, 0.35OHM, 0.3A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:300mA; Product Range:BLM15A_SH Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM15AG221SH1D | 1225309 | 1048520P | 490-7805-6-ND | 45Y4447 |
| Product Name | 220 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite, Bead, 0.35Ohm, 0.3A, 0402; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 220 ohms | 220 ohms |