Murata Power Solutions Ferrite Beads BLM15AG121SN1D

Description
Murata BLM15AG121SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15AG121SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241255
Ferrite Beads 7241255
Murata BLM15AG121SN1D Ferrite Bead

Murata BLM15AG121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241255P
Ferrite Beads 7241255P
Murata BLM15AG121SN1D Ferrite Bead

Murata BLM15AG121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669556
Ferrite Beads 1669556
Murata BLM15AG121SN1D Ferrite Bead

Murata BLM15AG121SN1D Ferrite Bead

Supplier's Site
120 OHM Inductor and Choke - 841-BLM15AG121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15AG121SN1D
120 OHM Inductor and Choke 841-BLM15AG121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1005-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1005-6-ND
Ferrite Beads and Chips 490-1005-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1005-2-ND
Ferrite Beads and Chips 490-1005-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1005-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1005-1-ND
Ferrite Beads and Chips 490-1005-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 550mA 190mOhm

Buy Now Datasheet
Ferrite Bead, 0.25Ohm, 500Ma, 0402; Ferrite Case Style Murata - 73M9023 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 500Ma, 0402; Ferrite Case Style Murata
73M9023
Ferrite Bead, 0.25Ohm, 500Ma, 0402; Ferrite Case Style Murata 73M9023
FERRITE BEAD, 0.25OHM, 500mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:BLM15AG_SN Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 500mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:BLM15AG_SN Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AG121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AG121SN1D
190mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

190mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 7241255 7241255P 841-BLM15AG121SN1D 490-1005-6-ND 73M9023 BLM15AG121SN1D
Product Name Ferrite Beads Ferrite Beads 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.25Ohm, 500Ma, 0402; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application General Purpose; Emi suppression filter, general use
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details