Murata Power Solutions 120 OHM Inductor and Choke BLM15AG121SH1D

Description
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG121SH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG121SH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-BLM15AG121SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15AG121SH1D
120 OHM Inductor and Choke 841-BLM15AG121SH1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG121SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15AG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG121SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-12578-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12578-1-ND
Ferrite Beads and Chips 490-12578-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 250mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12578-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12578-2-ND
Ferrite Beads and Chips 490-12578-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 250mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12578-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12578-6-ND
Ferrite Beads and Chips 490-12578-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 250mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata - 76AH5002 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata
76AH5002
Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata 76AH5002
FERRITE BEAD, AEC-Q200, 0402, 0.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0402, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AG121SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AG121SH1D
250mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

250mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM15AG121SH1D 490-12578-1-ND 76AH5002 BLM15AG121SH1D
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details