1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AG102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG102SZ1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, AEC-Q200, 0402, 0.3A ROHS COMPLIANT: YES
650mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-16511-1-ND | 841-BLM15AG102SZ1D | 76AH5001 | BLM15AG102SZ1D |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, Aec-Q200, 0402, 0.3A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.6500 ohms | 0.6500 ohms | ||
| Rated DC Current | 300 milliamps | 300 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |