Murata Power Solutions Ferrite Beads and Chips BLM15AG102SN1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1007-2-ND
Ferrite Beads and Chips 490-1007-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1007-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1007-6-ND
Ferrite Beads and Chips 490-1007-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1007-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1007-1-ND
Ferrite Beads and Chips 490-1007-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM15AG102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15AG102SN1D
Inductor and Choke 841-BLM15AG102SN1D
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241251
Ferrite Beads 7241251
Murata BLM15AG102SN1D Ferrite Bead

Murata BLM15AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241251P
Ferrite Beads 7241251P
Murata BLM15AG102SN1D Ferrite Bead

Murata BLM15AG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669555
Ferrite Beads 1669555
Murata BLM15AG102SN1D Ferrite Bead

Murata BLM15AG102SN1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AG102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AG102SN1D
650mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS

650mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Murata - 73M9022 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Murata
73M9022
Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Murata 73M9022
FERRITE BEAD, 1OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM15AG_SN Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 1OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM15AG_SN Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1007-2-ND 841-BLM15AG102SN1D 7241251 7241251P BLM15AG102SN1D 73M9022
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Murata
DCR 0.6500 ohms 0.6500 ohms 1 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details