Murata Power Solutions Ferrite Beads and Chips BLM15AG102SH1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7804-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7804-1-ND
Ferrite Beads and Chips 490-7804-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7804-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7804-6-ND
Ferrite Beads and Chips 490-7804-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7804-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7804-2-ND
Ferrite Beads and Chips 490-7804-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM15AG102SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15AG102SH1D
Inductor and Choke 841-BLM15AG102SH1D
FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AG102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG102SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: BLM15AG102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG102SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1048519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048519
Ferrite Beads 1048519
Murata BLM15AG102SH1D Ferrite Bead

Murata BLM15AG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048519P
Ferrite Beads 1048519P
Murata BLM15AG102SH1D Ferrite Bead

Murata BLM15AG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1225308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225308
Ferrite Beads 1225308
Murata BLM15AG102SH1D Ferrite Bead

Murata BLM15AG102SH1D Ferrite Bead

Supplier's Site
Ferrite, Bead, 0402, 1Ohm, 0.2A; Ferrite Case Style Murata - 87X8557 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 1Ohm, 0.2A; Ferrite Case Style Murata
87X8557
Ferrite, Bead, 0402, 1Ohm, 0.2A; Ferrite Case Style Murata 87X8557
FERRITE, BEAD, 0402, 1OHM, 0.2A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:BLM15A SH Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0402, 1OHM, 0.2A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:BLM15A SH Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-7804-1-ND 841-BLM15AG102SH1D 1048519 1048519P 87X8557
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Ferrite, Bead, 0402, 1Ohm, 0.2A; Ferrite Case Style Murata
DCR 1 ohms 1 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details