Murata Electronics Ferrite Beads and Chips - BLM15AG102SH1D BLM15AG102SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913343-BLM15AG102SH1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15AG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7804-2, BLM15AG102SH1D-ND, 490-7804-1, 490-7804-6
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913343-BLM15AG102SH1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15AG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7804-2, BLM15AG102SH1D-ND, 490-7804-1, 490-7804-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLM15AG102SH1D is a chip ferrite bead designed for automotive applications, particularly in powertrain and safety equipment, as well as infotainment systems. It complies with AEC-Q200 standards, ensuring reliability in automotive environments. The component features an impedance of 1000Ω at 100 MHz and a rated current of 200 mA, with a maximum DC resistance of 1.0Ω. It operates within a temperature range of -55°C to +125°C, making it suitable for a variety of conditions. The product is packaged in a 0402 (1005 metric) format and is intended for surface mount applications. It is important to note that the product should be stored and handled according to specified conditions to maintain its performance and reliability.

Datasheet Summary
Powered by GS/AI

The BLM15AG102SH1D is a chip ferrite bead designed for automotive applications, particularly in powertrain and safety equipment, as well as infotainment systems. It complies with AEC-Q200 standards, ensuring reliability in automotive environments. The component features an impedance of 1000Ω at 100 MHz and a rated current of 200 mA, with a maximum DC resistance of 1.0Ω. It operates within a temperature range of -55°C to +125°C, making it suitable for a variety of conditions. The product is packaged in a 0402 (1005 metric) format and is intended for surface mount applications. It is important to note that the product should be stored and handled according to specified conditions to maintain its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM15AG102SH1D - BLM15AG102SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM15AG102SH1D
BLM15AG102SH1D
Ferrite Beads and Chips - BLM15AG102SH1D BLM15AG102SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 913343-BLM15AG102SH1 D Series: EMIFIL®, BLM15 Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM15AG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7804-2, BLM15AG102SH1D-ND, 490-7804-1, 490-7804-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 913343-BLM15AG102SH1D
Series: EMIFIL®, BLM15
Operating Temperature Range: -55°C ~ 125°C
Features: - Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM15AG
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-7804-2, BLM15AG102SH1D-ND, 490-7804-1, 490-7804-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM15AG102SH1D
Product Name Ferrite Beads and Chips - BLM15AG102SH1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details