Win Source Part Number: 1122767-BLM15AG100SH
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM15
Package: Tape & Reel
Current Rating (Max): 1A
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 10 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-7803-6,BLM15AG10
Base Product Number: BLM15AG
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 50mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 50mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 50mOhm
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15AG100SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG100SH1D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1122767-BLM15AG100SH1D | 490-7803-6-ND | 841-BLM15AG100SH1D |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 10 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.0500 ohms | 0.0500 ohms | |
| Rated DC Current | 1000 milliamps | 1000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 10 ohms | 10 ohms |