Murata Electronics Ferrite Beads and Chips - BLM03PX330SN1D BLM03PX330SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023604-BLM03PX330SN 1D Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohm @ 100MHz DC Resistance (DCR) (Max): 55 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023604-BLM03PX330SN 1D Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohm @ 100MHz DC Resistance (DCR) (Max): 55 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03PX330SN1D - BLM03PX330SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03PX330SN1D
BLM03PX330SN1D
Ferrite Beads and Chips - BLM03PX330SN1D BLM03PX330SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023604-BLM03PX330SN 1D Packaging: Reel - TR Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohm @ 100MHz DC Resistance (DCR) (Max): 55 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023604-BLM03PX330SN1D
Packaging: Reel - TR
Current Rating (Max): 1.5A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 33 Ohm @ 100MHz
DC Resistance (DCR) (Max): 55 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03PX330SN1D
Product Name Ferrite Beads and Chips - BLM03PX330SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details