Murata Electronics Ferrite Beads and Chips - BLM03PX220SN1D BLM03PX220SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864306-BLM03PX220SN1 D Series: EMIFIL®, BLM03 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0201 (0603 Metric) 1.8A 40mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16651-2, 490-16651-6, BLM03PX220SN1D-ND, 490-16651-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864306-BLM03PX220SN1 D Series: EMIFIL®, BLM03 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0201 (0603 Metric) 1.8A 40mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16651-2, 490-16651-6, BLM03PX220SN1D-ND, 490-16651-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03PX220SN1D - BLM03PX220SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03PX220SN1D
BLM03PX220SN1D
Ferrite Beads and Chips - BLM03PX220SN1D BLM03PX220SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864306-BLM03PX220SN1 D Series: EMIFIL®, BLM03 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0201 (0603 Metric) 1.8A 40mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03PX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16651-2, 490-16651-6, BLM03PX220SN1D-ND, 490-16651-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 864306-BLM03PX220SN1D
Series: EMIFIL®, BLM03
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0201 (0603 Metric) 1.8A 40mOhm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM03PX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16651-2, 490-16651-6, BLM03PX220SN1D-ND, 490-16651-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03PX220SN1D
Product Name Ferrite Beads and Chips - BLM03PX220SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details