Murata Electronics Ferrite Beads and Chips BLM03HG601SH1D

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM03HG601SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG601SH1DCT-ND
Ferrite Beads and Chips 490-BLM03HG601SH1DCT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03HG601SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG601SH1DTR-ND
Ferrite Beads and Chips 490-BLM03HG601SH1DTR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03HG601SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG601SH1DDKR-ND
Ferrite Beads and Chips 490-BLM03HG601SH1DDKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.6Ohm

Buy Now Datasheet
Ferrite Bead, 0.15A, 1.6Ohm, 0201 Rohs Compliant Murata - 36AJ3132 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15A, 1.6Ohm, 0201 Rohs Compliant Murata
36AJ3132
Ferrite Bead, 0.15A, 1.6Ohm, 0201 Rohs Compliant Murata 36AJ3132
FERRITE BEAD, 0.15A, 1.6OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.15A, 1.6OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM03HG601SH1DCT-ND 36AJ3132
Product Name Ferrite Beads and Chips Ferrite Bead, 0.15A, 1.6Ohm, 0201 Rohs Compliant Murata
DCR 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001uH 250MHz 1.6A Inductor and Choke - 71-0603CT-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176744-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers