Murata Electronics Ferrite Beads and Chips BLM03HG122SN1D

Description
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm
Request a Quote Datasheet
Description
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-15008-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15008-6-ND
Ferrite Beads and Chips 490-15008-6-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15008-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15008-2-ND
Ferrite Beads and Chips 490-15008-2-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15008-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15008-1-ND
Ferrite Beads and Chips 490-15008-1-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM03HG122SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM03HG122SN1D
Inductor and Choke 841-BLM03HG122SN1D
FERRITE BEAD 1.2K OHM 0201 1LN Product overview: BLM03HG122SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HG122SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.2K OHM 0201 1LN Product overview: BLM03HG122SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HG122SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 490-15008-6-ND 841-BLM03HG122SN1D
Product Name Ferrite Beads and Chips Inductor and Choke
DCR 3.5 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers