Murata Electronics Ferrite Beads BLM03HG122SH1D

Description
Murata BLM03HG122SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM03HG122SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234847P
Ferrite Beads 2234847P
Murata BLM03HG122SH1D Ferrite Bead

Murata BLM03HG122SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234846
Ferrite Beads 2234846
Murata BLM03HG122SH1D Ferrite Bead

Murata BLM03HG122SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234847
Ferrite Beads 2234847
Murata BLM03HG122SH1D Ferrite Bead

Murata BLM03HG122SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM03HG122SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG122SH1DCT-ND
Ferrite Beads and Chips 490-BLM03HG122SH1DCT-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03HG122SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG122SH1DDKR-ND
Ferrite Beads and Chips 490-BLM03HG122SH1DDKR-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03HG122SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG122SH1DTR-ND
Ferrite Beads and Chips 490-BLM03HG122SH1DTR-ND
1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

1.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.5Ohm

Buy Now Datasheet
Ferrite Bead, 0.1A, 3.5Ohm, 0201 Rohs Compliant Murata - 36AJ3131 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1A, 3.5Ohm, 0201 Rohs Compliant Murata
36AJ3131
Ferrite Bead, 0.1A, 3.5Ohm, 0201 Rohs Compliant Murata 36AJ3131
FERRITE BEAD, 0.1A, 3.5OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.1A, 3.5OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234847P 490-BLM03HG122SH1DCT-ND 36AJ3131
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.1A, 3.5Ohm, 0201 Rohs Compliant Murata
Core Material Ferrite
Impedance 1200 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0201
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers