Murata Power Solutions Ferrite Beads and Chips BLM03HG102SN1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5627-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5627-6-ND
Ferrite Beads and Chips 490-5627-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5627-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5627-1-ND
Ferrite Beads and Chips 490-5627-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5627-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5627-2-ND
Ferrite Beads and Chips 490-5627-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

Buy Now Datasheet
Ferrite Beads - 2234844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234844
Ferrite Beads 2234844
Murata BLM03HG102SN1D Ferrite Bead

Murata BLM03HG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234844P
Ferrite Beads 2234844P
Murata BLM03HG102SN1D Ferrite Bead

Murata BLM03HG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234843
Ferrite Beads 2234843
Murata BLM03HG102SN1D Ferrite Bead

Murata BLM03HG102SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
Inductor and Choke
841-BLM03HG102SN1D
Inductor and Choke 841-BLM03HG102SN1D
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HG102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HG102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM03HG102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM03HG102SN1D
2.6Ω ±25% 1kΩ@100MHz 0201 Ferrite Beads ROHS

2.6Ω ±25% 1kΩ@100MHz 0201 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0201, 2.6Ohm, 0.125A; Ferrite Case Style Murata - 87X8554 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0201, 2.6Ohm, 0.125A; Ferrite Case Style Murata
87X8554
Ferrite, Bead, 0201, 2.6Ohm, 0.125A; Ferrite Case Style Murata 87X8554
FERRITE, BEAD, 0201, 2.6OHM, 0.125A; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:125mA; Product Range:BLM03H Series; DC Resistance Max:2.6ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes

FERRITE, BEAD, 0201, 2.6OHM, 0.125A; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:125mA; Product Range:BLM03H Series; DC Resistance Max:2.6ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata - 51AK5838 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata
51AK5838
Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata 51AK5838
FERRITE BEAD, 0.125A, 2.6OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.125A, 2.6OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-5627-6-ND 2234844 841-BLM03HG102SN1D BLM03HG102SN1D 87X8554 51AK5838
Product Name Ferrite Beads and Chips Ferrite Beads Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0201, 2.6Ohm, 0.125A; Ferrite Case Style Murata Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata
DCR 2.6 ohms 2.6 ohms 2.6 ohms
Rated DC Current 125 milliamps 125 milliamps 125 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details