Murata Electronics Ferrite Beads BLM03HG102SH1D

Description
Murata BLM03HG102SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM03HG102SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234842
Ferrite Beads 2234842
Murata BLM03HG102SH1D Ferrite Bead

Murata BLM03HG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234841
Ferrite Beads 2234841
Murata BLM03HG102SH1D Ferrite Bead

Murata BLM03HG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234842P
Ferrite Beads 2234842P
Murata BLM03HG102SH1D Ferrite Bead

Murata BLM03HG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM03HG102SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG102SH1DTR-ND
Ferrite Beads and Chips 490-BLM03HG102SH1DTR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03HG102SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG102SH1DDKR-ND
Ferrite Beads and Chips 490-BLM03HG102SH1DDKR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03HG102SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03HG102SH1DCT-ND
Ferrite Beads and Chips 490-BLM03HG102SH1DCT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.6Ohm

Buy Now Datasheet
Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata - 36AJ3130 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata
36AJ3130
Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata 36AJ3130
FERRITE BEAD, 0.125A, 2.6OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.125A, 2.6OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234842 490-BLM03HG102SH1DTR-ND 36AJ3130
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0.125A, 2.6Ohm, 0201 Rohs Compliant Murata
Core Material Ferrite
Impedance 1000 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0201
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers