Murata Electronics Ferrite Beads and Chips - BLM03HD601SN1D BLM03HD601SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864305-BLM03HD601SN1 D Series: EMIFIL®, BLM03 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.7Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03HD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16650-6, BLM03HD601SN1D-ND, 490-16650-2, 490-16650-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864305-BLM03HD601SN1 D Series: EMIFIL®, BLM03 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.7Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03HD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16650-6, BLM03HD601SN1D-ND, 490-16650-2, 490-16650-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03HD601SN1D - BLM03HD601SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03HD601SN1D
BLM03HD601SN1D
Ferrite Beads and Chips - BLM03HD601SN1D BLM03HD601SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864305-BLM03HD601SN1 D Series: EMIFIL®, BLM03 Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.7Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03HD Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16650-6, BLM03HD601SN1D-ND, 490-16650-2, 490-16650-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 864305-BLM03HD601SN1D
Series: EMIFIL®, BLM03
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.7Ohm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM03HD
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16650-6, BLM03HD601SN1D-ND, 490-16650-2, 490-16650-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03HD601SN1D
Product Name Ferrite Beads and Chips - BLM03HD601SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details