Murata Electronics Filters - Ferrite Beads and Chips BLM03HD331SN1D

Description
Win Source Part Number: 1192314-BLM03HD331SN 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM03 Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 15,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1Ohm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-11016-1,490-1101 6-2,BLM03HD331SN1D-N D,490-11016-3,490-11 016-6,490-11016-3-ND Base Product Number: BLM03HD
Request a Quote Datasheet
Description
Win Source Part Number: 1192314-BLM03HD331SN 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM03 Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 15,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1Ohm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-11016-1,490-1101 6-2,BLM03HD331SN1D-N D,490-11016-3,490-11 016-6,490-11016-3-ND Base Product Number: BLM03HD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1192314-BLM03HD331SN1D
Filters - Ferrite Beads and Chips 1192314-BLM03HD331SN1D
Win Source Part Number: 1192314-BLM03HD331SN 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM03 Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 15,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1Ohm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-11016-1,490-1101 6-2,BLM03HD331SN1D-N D,490-11016-3,490-11 016-6,490-11016-3-ND Base Product Number: BLM03HD

Win Source Part Number: 1192314-BLM03HD331SN1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM03
Package: Tape & Reel
Current Rating (Max): 200mA
Standard Package: 15,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1Ohm
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-11016-1,490-11016-2,BLM03HD331SN1D-ND,490-11016-3,490-11016-6,490-11016-3-ND
Base Product Number: BLM03HD

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM03HD331SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM03HD331SN1D
330 OHM Inductor and Choke 841-BLM03HD331SN1D
FERRITE BEAD 330 OHM 0201 1LN Product overview: BLM03HD331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0201 1LN Product overview: BLM03HD331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-11016-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11016-1-ND
Ferrite Beads and Chips 490-11016-1-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11016-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11016-2-ND
Ferrite Beads and Chips 490-11016-2-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11016-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11016-6-ND
Ferrite Beads and Chips 490-11016-6-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Bead, 0201, 0.2A Murata - 62AK3703 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0201, 0.2A Murata
62AK3703
Ferrite Bead, 0201, 0.2A Murata 62AK3703
FERRITE BEAD, 0201, 0.2A

FERRITE BEAD, 0201, 0.2A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1192314-BLM03HD331SN1D 841-BLM03HD331SN1D 490-11016-1-ND 62AK3703
Product Name Filters - Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0201, 0.2A Murata
Core Material Ferrite
DCR 1 ohms 1 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details