Murata Electronics Ferrite Beads and Chips BLM03HD182FZ1D

Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-15014-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15014-6-ND
Ferrite Beads and Chips 490-15014-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15014-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15014-1-ND
Ferrite Beads and Chips 490-15014-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15014-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15014-2-ND
Ferrite Beads and Chips 490-15014-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 3.8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-15014-6-ND
Product Name Ferrite Beads and Chips
DCR 3.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176746-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details