The Win Source Electronics part number 1368996-BLM03HD152FN
Win Source Part Number: 1368996-BLM03HD152FN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: BLM03HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1.5 kOhms @ 100 MHz
Current Rating (Max): 120mA
DC Resistance (DCR) (Max): 3.1Ohm
FERRITE BEAD 1.5K OHM 0201 1LN Product overview: BLM03HD152FN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD152FN1D can be used for catalog matching and distributor lookup.
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 3.1Ohm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 3.1Ohm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 3.1Ohm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1368996-BLM03HD152FN1D | 841-BLM03HD152FN1D | 490-15010-1-ND |
| Product Name | Filters - Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 3.1 ohms | 3.1 ohms | |
| Rated DC Current | 120 milliamps | 120 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 1500 ohms | 1500 ohms |