Murata Electronics Ferrite Beads and Chips BLM03HD102SZ1D

Description
1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm
Request a Quote Datasheet
Description
1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03HD102SZ1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM03HD102SZ1D-ND
Ferrite Beads and Chips BLM03HD102SZ1D-ND
1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BLM03HD102SZ1D-ND
Product Name Ferrite Beads and Chips
DCR 2.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176744-3 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details