Murata Electronics Inductor and Choke BLM03HD102SN1D

Description
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-BLM03HD102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM03HD102SN1D
Inductor and Choke 841-BLM03HD102SN1D
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-11015-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11015-2-ND
Ferrite Beads and Chips 490-11015-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11015-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11015-6-ND
Ferrite Beads and Chips 490-11015-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11015-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11015-1-ND
Ferrite Beads and Chips 490-11015-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 120mA 2.9Ohm

Buy Now Datasheet
Ferrite Bead, 0201, 0.12A Murata - 62AK3702 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0201, 0.12A Murata
62AK3702
Ferrite Bead, 0201, 0.12A Murata 62AK3702
FERRITE BEAD, 0201, 0.12A

FERRITE BEAD, 0201, 0.12A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM03HD102SN1D 490-11015-2-ND 62AK3702
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0201, 0.12A Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details