Murata Power Solutions Filters - Ferrite Beads and Chips BLM03HD102FN1D

Description
Win Source Part Number: 1368949-BLM03HD102FN 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: BLM03HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 135mA DC Resistance (DCR) (Max): 2.4Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1368949-BLM03HD102FN 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: BLM03HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 135mA DC Resistance (DCR) (Max): 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368949-BLM03HD102FN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368949-BLM03HD102FN1D
Filters - Ferrite Beads and Chips 1368949-BLM03HD102FN1D
Win Source Part Number: 1368949-BLM03HD102FN 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: BLM03HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 135mA DC Resistance (DCR) (Max): 2.4Ohm

Win Source Part Number: 1368949-BLM03HD102FN1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: BLM03HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 135mA
DC Resistance (DCR) (Max): 2.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15009-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15009-2-ND
Ferrite Beads and Chips 490-15009-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 135mA 2.4Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 135mA 2.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15009-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15009-6-ND
Ferrite Beads and Chips 490-15009-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 135mA 2.4Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 135mA 2.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15009-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15009-1-ND
Ferrite Beads and Chips 490-15009-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 135mA 2.4Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 135mA 2.4Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM03HD102FN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM03HD102FN1D
Inductor and Choke 841-BLM03HD102FN1D
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HD102FN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD102FN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03HD102FN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HD102FN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0201, 0.135A Rohs Compliant Murata - 76AH4997 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0201, 0.135A Rohs Compliant Murata
76AH4997
Ferrite Bead, 0201, 0.135A Rohs Compliant Murata 76AH4997
FERRITE BEAD, 0201, 0.135A ROHS COMPLIANT: YES

FERRITE BEAD, 0201, 0.135A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1368949-BLM03HD102FN1D 490-15009-2-ND 841-BLM03HD102FN1D 76AH4997
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 0201, 0.135A Rohs Compliant Murata
Core Material Ferrite
DCR 2.4 ohms 2.4 ohms
Rated DC Current 135 milliamps 135 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers