190 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 2Ohm
190 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 2Ohm
190 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 2Ohm
FERRITE BEAD 190 OHM 0201 1LN Product overview: BLM03HB191SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03HB191SN1D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-18097-1-ND | 841-BLM03HB191SN1D |
| Product Name | Ferrite Beads and Chips | 190 OHM Inductor and Choke |
| DCR | 2 ohms | |
| Rated DC Current | 150 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |