Murata Electronics Ferrite Beads and Chips - BLM03EB500SN1D BLM03EB500SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023603-BLM03EB500SN 1D Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohm @ 100MHz DC Resistance (DCR) (Max): 580 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023603-BLM03EB500SN 1D Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohm @ 100MHz DC Resistance (DCR) (Max): 580 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03EB500SN1D - BLM03EB500SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03EB500SN1D
BLM03EB500SN1D
Ferrite Beads and Chips - BLM03EB500SN1D BLM03EB500SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023603-BLM03EB500SN 1D Packaging: Reel - TR Current Rating (Max): 400mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohm @ 100MHz DC Resistance (DCR) (Max): 580 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023603-BLM03EB500SN1D
Packaging: Reel - TR
Current Rating (Max): 400mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohm @ 100MHz
DC Resistance (DCR) (Max): 580 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03EB500SN1D
Product Name Ferrite Beads and Chips - BLM03EB500SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details