Murata Electronics Ferrite Beads and Chips - BLM03EB250SN1D BLM03EB250SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 769477-BLM03EB250SN1 D Series: EMIFIL, BLM03 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Mounting: SMD Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 25 Ohm @ 100MHz Family Name: BLM03E Categories: Filters Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 600mA DC Resistance (DCR) (Maximum): 260 mOhm Alternative Parts (Cross-Reference): BLM03EB250SH1B ; ; BLM03EB250SH1J; BLM03EB250SH1D; BLM03EB250SN1B; Introduction Date: February 18, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 769477-BLM03EB250SN1 D Series: EMIFIL, BLM03 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Mounting: SMD Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 25 Ohm @ 100MHz Family Name: BLM03E Categories: Filters Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 600mA DC Resistance (DCR) (Maximum): 260 mOhm Alternative Parts (Cross-Reference): BLM03EB250SH1B ; ; BLM03EB250SH1J; BLM03EB250SH1D; BLM03EB250SN1B; Introduction Date: February 18, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03EB250SN1D - BLM03EB250SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03EB250SN1D
BLM03EB250SN1D
Ferrite Beads and Chips - BLM03EB250SN1D BLM03EB250SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 769477-BLM03EB250SN1 D Series: EMIFIL, BLM03 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Mounting: SMD Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 25 Ohm @ 100MHz Family Name: BLM03E Categories: Filters Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 600mA DC Resistance (DCR) (Maximum): 260 mOhm Alternative Parts (Cross-Reference): BLM03EB250SH1B ; ; BLM03EB250SH1J; BLM03EB250SH1D; BLM03EB250SN1B; Introduction Date: February 18, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 769477-BLM03EB250SN1D
Series: EMIFIL, BLM03
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 25 Ohm @ 100MHz
Family Name: BLM03E
Categories: Filters
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height (Maximum): 0.013" (0.33mm)
Current Rating (Maximum): 600mA
DC Resistance (DCR) (Maximum): 260 mOhm
Alternative Parts (Cross-Reference): BLM03EB250SH1B ; ; BLM03EB250SH1J; BLM03EB250SH1D; BLM03EB250SN1B;
Introduction Date: February 18, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03EB250SN1D
Product Name Ferrite Beads and Chips - BLM03EB250SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details