Murata Power Solutions Ferrite Beads and Chips BLM03EB250SH1D

Description
25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA
Request a Quote Datasheet
Description
25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18562-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18562-1-ND
Ferrite Beads and Chips 490-18562-1-ND
25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA

25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18562-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18562-2-ND
Ferrite Beads and Chips 490-18562-2-ND
25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA

25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18562-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18562-6-ND
Ferrite Beads and Chips 490-18562-6-ND
25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA

25 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 600mA

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 25 Ohm, 0201 Rohs Compliant Murata - 65AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 25 Ohm, 0201 Rohs Compliant Murata
65AH3936
Ferrite Bead, Aec-Q200, 25 Ohm, 0201 Rohs Compliant Murata 65AH3936
FERRITE BEAD, AEC-Q200, 25 OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 25 OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18562-1-ND 65AH3936
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 25 Ohm, 0201 Rohs Compliant Murata
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 1-2176493-3 - TE Connectivity
Specs
Impedance 240 ohms
DCR 0.1700 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers