Murata Electronics Ferrite Beads and Chips - BLM03BX182SN1D BLM03BX182SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864302-BLM03BX182SN1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 140mA 2.5Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03BX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14883-6, 490-14883-1, 490-14883-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864302-BLM03BX182SN1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 140mA 2.5Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03BX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14883-6, 490-14883-1, 490-14883-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03BX182SN1D - BLM03BX182SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03BX182SN1D
BLM03BX182SN1D
Ferrite Beads and Chips - BLM03BX182SN1D BLM03BX182SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864302-BLM03BX182SN1 D Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 140mA 2.5Ohm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM03BX Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14883-6, 490-14883-1, 490-14883-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 864302-BLM03BX182SN1D
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0201 (0603 Metric) 140mA 2.5Ohm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM03BX
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-14883-6, 490-14883-1, 490-14883-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03BX182SN1D
Product Name Ferrite Beads and Chips - BLM03BX182SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details