Murata Power Solutions Ferrite Beads and Chips BLM03BD241SN1D

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5173-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5173-1-ND
Ferrite Beads and Chips 490-5173-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5173-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5173-6-ND
Ferrite Beads and Chips 490-5173-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5173-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5173-2-ND
Ferrite Beads and Chips 490-5173-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm

Buy Now Datasheet
240 OHM Inductor and Choke - 841-BLM03BD241SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-BLM03BD241SN1D
240 OHM Inductor and Choke 841-BLM03BD241SN1D
FERRITE BEAD 240 OHM 0201 1LN Product overview: BLM03BD241SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03BD241SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0201 1LN Product overview: BLM03BD241SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03BD241SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.8Ohm, 0.2A, 0201; Ferrite Case Style Murata - 49AC3261 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 0.2A, 0201; Ferrite Case Style Murata
49AC3261
Ferrite Bead, 0.8Ohm, 0.2A, 0201; Ferrite Case Style Murata 49AC3261
FERRITE BEAD, 0.8OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:240ohm; DC Current Rating:200mA; Product Range:EMIFIL BLM03B Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:240ohm; DC Current Rating:200mA; Product Range:EMIFIL BLM03B Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5173-1-ND 841-BLM03BD241SN1D 49AC3261
Product Name Ferrite Beads and Chips 240 OHM Inductor and Choke Ferrite Bead, 0.8Ohm, 0.2A, 0201; Ferrite Case Style Murata
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details