Murata Electronics Ferrite Beads and Chips - BLM03AX601SN1D BLM03AX601SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023602-BLM03AX601SN 1D Packaging: Reel - TR Current Rating (Max): 250mA Mounting: SMD (SMT) Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 850 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023602-BLM03AX601SN 1D Packaging: Reel - TR Current Rating (Max): 250mA Mounting: SMD (SMT) Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 850 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03AX601SN1D - BLM03AX601SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03AX601SN1D
BLM03AX601SN1D
Ferrite Beads and Chips - BLM03AX601SN1D BLM03AX601SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023602-BLM03AX601SN 1D Packaging: Reel - TR Current Rating (Max): 250mA Mounting: SMD (SMT) Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 850 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023602-BLM03AX601SN1D
Packaging: Reel - TR
Current Rating (Max): 250mA
Mounting: SMD (SMT)
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohm @ 100MHz
DC Resistance (DCR) (Max): 850 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03AX601SN1D
Product Name Ferrite Beads and Chips - BLM03AX601SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details