Murata Power Solutions Ferrite Beads and Chips BLM03AX601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5624-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5624-6-ND
Ferrite Beads and Chips 490-5624-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5624-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5624-1-ND
Ferrite Beads and Chips 490-5624-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5624-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5624-2-ND
Ferrite Beads and Chips 490-5624-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM03AX601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM03AX601SN1D
600 OHM Inductor and Choke 841-BLM03AX601SN1D
FERRITE BEAD 600 OHM 0201 1LN Product overview: BLM03AX601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0201 1LN Product overview: BLM03AX601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 8390777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390777
Ferrite Beads 8390777
Murata BLM03AX601SN1D Ferrite Bead

Murata BLM03AX601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8390777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390777P
Ferrite Beads 8390777P
Murata BLM03AX601SN1D Ferrite Bead

Murata BLM03AX601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674862
Ferrite Beads 1674862
Murata BLM03AX601SN1D Ferrite Bead

Murata BLM03AX601SN1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM03AX601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM03AX601SN1D
850mΩ ±25% 600Ω@100MHz 0201 Ferrite Beads ROHS

850mΩ ±25% 600Ω@100MHz 0201 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0.85Ohm, 0.25A, 0201; Ferrite Case Style Murata - 45Y4446 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0.85Ohm, 0.25A, 0201; Ferrite Case Style Murata
45Y4446
Ferrite, Bead, 0.85Ohm, 0.25A, 0201; Ferrite Case Style Murata 45Y4446
FERRITE, BEAD, 0.85OHM, 0.25A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:250mA; Product Range:BLM03AX_SN Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0.85OHM, 0.25A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:250mA; Product Range:BLM03AX_SN Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5624-6-ND 841-BLM03AX601SN1D 8390777 8390777P BLM03AX601SN1D 45Y4446
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0.85Ohm, 0.25A, 0201; Ferrite Case Style Murata
DCR 0.8500 ohms 0.8500 ohms 0.8500 ohms
Rated DC Current 250 milliamps 250 milliamps 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data