Murata BLM03AX241SN1D Ferrite Bead
Murata BLM03AX241SN1D Ferrite Bead
Murata BLM03AX241SN1D Ferrite Bead
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 350mA 380mOhm
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 350mA 380mOhm
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 350mA 380mOhm
FERRITE BEAD 240 OHM 0201 1LN Product overview: BLM03AX241SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX241SN1D can be used for catalog matching and distributor lookup.
380mΩ ±25% 240Ω@100MHz 0201 Ferrite Beads ROHS
FERRITE BEAD, 0201, 0.35A ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1225304 | 1048515 | 1048515P | 490-5623-2-ND | 841-BLM03AX241SN1D | BLM03AX241SN1D | 76AH4995 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 240 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0201, 0.35A Rohs Compliant Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | Ferrite | Ferrite | ||||
| Application | General Purpose; General electronics | General Purpose; General use | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) | 0603 (1608m) | 0603 |