Murata Electronics Ferrite Beads and Chips - BLM03AX241SN1D BLM03AX241SN1D

Description
Manufacturer: Murata Electronics Win Source Part Number: 800537-BLM03AX241SN1 D Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 380mOhm Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 240 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 800537-BLM03AX241SN1 D Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 380mOhm Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 240 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03AX241SN1D - BLM03AX241SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03AX241SN1D
BLM03AX241SN1D
Ferrite Beads and Chips - BLM03AX241SN1D BLM03AX241SN1D
Manufacturer: Murata Electronics Win Source Part Number: 800537-BLM03AX241SN1 D Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 380mOhm Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 240 Ohms at 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 800537-BLM03AX241SN1D
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height (Maximum): 0.013" (0.33mm)
Current Rating (Maximum): 350mA
DC Resistance (DCR) (Maximum): 380mOhm
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 240 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03AX241SN1D
Product Name Ferrite Beads and Chips - BLM03AX241SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details